☰
DC509B
DC509B
Active
Description:  BOARD EVAL FOR LTC3729EUH
Manufacturer:  Analog Devices
Datasheet:   DC509B Datasheet
History Price: $260.05
In Stock: 12040
DC509B vs DC500A-E
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
2.5V
1.5V
Current - Output
25A
600mA
Voltage - Input
5V ~ 14V
2.7V ~ 5.5V
Regulator Topology
Buck
Buck
Frequency - Switching
550kHz
1.5MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3729
LTC3406B-1.5
Power - Output
-
-