☰
DC509B
DC509B
Active
Description:  BOARD EVAL FOR LTC3729EUH
Manufacturer:  Analog Devices
Datasheet:   DC509B Datasheet
History Price: $260.05
In Stock: 26960
DC509B vs DC519A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
4, Non-Isolated
Voltage - Output
2.5V
1.8V, 3.3V, 3.3V, 5V
Current - Output
25A
1.4A, 1.4A, 1A, 1A
Voltage - Input
5V ~ 14V
4.8V ~ 14V, 6.8V ~ 25V
Regulator Topology
Buck
Buck
Frequency - Switching
550kHz
1.1MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3729
LT1940
Power - Output
-
-