☰
DC516A-A
DC516A-A
Active
Description:  BOARD EVAL FOR LTC3423EMS
Manufacturer:  Analog Devices
Datasheet:   DC516A-A Datasheet
History Price: $129.68
In Stock: 13200
DC516A-A vs DC565A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
1.8V
3.3V
Current - Output
350mA
1A
Voltage - Input
2.7V ~ 5.5V
1.8V ~ 3.2V
Regulator Topology
Boost
Boost
Frequency - Switching
1MHz
1MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3423
LT3421
Power - Output
-
-