☰
DC519A
DC519A
Active
Description:  BOARD EVAL FOR LT1940EFE
Manufacturer:  Analog Devices
Datasheet:   DC519A Datasheet
History Price: $138.88
In Stock: 11180
DC519A vs DC543A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
4, Non-Isolated
2, Non-Isolated
Voltage - Output
1.8V, 3.3V, 3.3V, 5V
3.3V, 5V
Current - Output
1.4A, 1.4A, 1A, 1A
12A, 12A
Voltage - Input
4.8V ~ 14V, 6.8V ~ 25V
7V ~ 24V
Regulator Topology
Buck
Buck
Frequency - Switching
1.1MHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT1940
LTC1628, LTC2920-2
Power - Output
-
-