☰
DC526A
DC526A
Active
Description:  EVAL BOARD BOOST REG LT1310
Manufacturer:  Analog Devices
Datasheet:   DC526A Datasheet
History Price: $118.88
In Stock: 28800
DC526A vs DC506A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
12V
1.5V
Current - Output
400mA
500mA
Voltage - Input
3V ~ 7V
3.2V ~ 5.5V
Regulator Topology
Boost
Buck
Frequency - Switching
-
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT1310
LTC3251
Power - Output
-
-