☰
DC527A
DC527A
Active
Description:  BOARD DEMO FOR LT3433EFE
Manufacturer:  Analog Devices
Datasheet:   DC527A Datasheet
History Price: $148.6
In Stock: 21920
DC527A vs DC526A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
5V
12V
Current - Output
400mA
400mA
Voltage - Input
4V ~ 60V
3V ~ 7V
Regulator Topology
Buck
Boost
Frequency - Switching
200kHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT3433
LT1310
Power - Output
-
-