☰
DC543A
DC543A
Active
Description:  EVAL BOARD FOR LTC2920
Manufacturer:  Analog Devices
Datasheet:   DC543A Datasheet
History Price: $124.28
In Stock: 1280
DC543A vs DC568A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
2, Non-Isolated
2, Non-Isolated
Voltage - Output
3.3V, 5V
1.2V, 1.5V, 1.8V, 2.5V
Current - Output
12A, 12A
600mA, 600mA
Voltage - Input
7V ~ 24V
2.5V ~ 5.5V
Regulator Topology
Buck
Buck
Frequency - Switching
-
1.5MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC1628, LTC2920-2
LTC3407
Power - Output
-
-