Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Op Amp Evaluation Boards
/ Analog Devices DC566A-A
DC566A-A
Active
Op Amp Evaluation Boards
Description:
LTC6910-1CTS8 - DIGITALLY CONTRO
Manufacturer:
Analog Devices
Datasheet:
DC566A-A Datasheet
History Price: $64.43
In Stock: 17680
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC566A-A vs DC596A
Part No
DC566A-A
DC596A
Category
Op Amp Evaluation Boards
Op Amp Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Channels per IC
1 - Single
2 - Dual
Amplifier Type
Programmable Gain
Voltage Feedback
Output Type
Rail-to-Rail
-
Slew Rate
16V/?s
750V/?s
Voltage - Supply, Single/Dual
-
200 MHz
Board Type
35 mA
60 mA
Supplied Contents
3.5 mA
3 mA
Utilized IC / Part
2.7V ~ 10.5V, ?.7V ~ 5.25V
2.5V ~ 12.6V, ?.25V ~ 6.3V
Current - Supply (Main IC)
Fully Populated
Fully Populated
-3db Bandwidth
Board(s)
Board(s)
Current - Output / Channel
LTC6910-1
LT1813CDD