☰
DC568A
DC568A
Active
Description:  DEMO BAORD FOR LTC3407EMSE
Manufacturer:  Analog Devices
Datasheet:   DC568A Datasheet
History Price: $168.81
In Stock: 39360
DC568A vs DC519A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
2, Non-Isolated
4, Non-Isolated
Voltage - Output
1.2V, 1.5V, 1.8V, 2.5V
1.8V, 3.3V, 3.3V, 5V
Current - Output
600mA, 600mA
1.4A, 1.4A, 1A, 1A
Voltage - Input
2.5V ~ 5.5V
4.8V ~ 14V, 6.8V ~ 25V
Regulator Topology
Buck
Buck
Frequency - Switching
1.5MHz
1.1MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3407
LT1940
Power - Output
-
-