☰
DC568A
DC568A
Active
Description:  DEMO BAORD FOR LTC3407EMSE
Manufacturer:  Analog Devices
Datasheet:   DC568A Datasheet
History Price: $168.81
In Stock: 39360
DC568A vs DC526A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
2, Non-Isolated
1, Non-Isolated
Voltage - Output
1.2V, 1.5V, 1.8V, 2.5V
12V
Current - Output
600mA, 600mA
400mA
Voltage - Input
2.5V ~ 5.5V
3V ~ 7V
Regulator Topology
Buck
Boost
Frequency - Switching
1.5MHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3407
LT1310
Power - Output
-
-