☰
DC593A
DC593A
Active
Description:  LT1637CDD - OVER-THE-TOP, MICROP
Manufacturer:  Analog Devices
Datasheet:   DC593A Datasheet
History Price: $62.14
In Stock: 33280
DC593A vs DC591A
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Channels per IC
1 - Single
2 - Dual
Amplifier Type
General Purpose
General Purpose
Output Type
Rail-to-Rail
Rail-to-Rail
Slew Rate
0.4V/?s
0.07V/?s
Voltage - Supply, Single/Dual
-
-
Board Type
31.7 mA
25 mA
Supplied Contents
230 ?A
50 ?A
Utilized IC / Part
2.7V ~ 44V, ?.35V ~ 22V
2V ~ 44V, ?V ~ 22V
Current - Supply (Main IC)
Fully Populated
Fully Populated
-3db Bandwidth
Board(s)
Board(s)
Current - Output / Channel
LT1637CDD
LT1490ACDD