☰
DC594A
DC594A
Active
Description:  LT1638CDD - DUAL, OVER-THE-TOP,
Manufacturer:  Analog Devices
Datasheet:   DC594A Datasheet
History Price: $69.9
In Stock: 8600
DC594A vs DC596A
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Channels per IC
2 - Dual
2 - Dual
Amplifier Type
General Purpose
Voltage Feedback
Output Type
Rail-to-Rail
-
Slew Rate
0.4V/?s
750V/?s
Voltage - Supply, Single/Dual
-
200 MHz
Board Type
40 mA
60 mA
Supplied Contents
205 ?A
3 mA
Utilized IC / Part
2.5V ~ 44V, ?.25V ~ 22V
2.5V ~ 12.6V, ?.25V ~ 6.3V
Current - Supply (Main IC)
Fully Populated
Fully Populated
-3db Bandwidth
Board(s)
Board(s)
Current - Output / Channel
LT1638CDD
LT1813CDD