Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Op Amp Evaluation Boards
/ Analog Devices DC594A
DC594A
Active
Op Amp Evaluation Boards
Description:
LT1638CDD - DUAL, OVER-THE-TOP,
Manufacturer:
Analog Devices
Datasheet:
DC594A Datasheet
History Price: $69.9
In Stock: 26400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC594A vs DC598A
Part No
DC594A
DC598A
Category
Op Amp Evaluation Boards
Op Amp Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Channels per IC
2 - Dual
2 - Dual
Amplifier Type
General Purpose
Zero-Drift
Output Type
Rail-to-Rail
Rail-to-Rail
Slew Rate
0.4V/?s
2V/?s
Voltage - Supply, Single/Dual
-
-
Board Type
40 mA
25 mA
Supplied Contents
205 ?A
750 ?A
Utilized IC / Part
2.5V ~ 44V, ?.25V ~ 22V
2.7V ~ 11V
Current - Supply (Main IC)
Fully Populated
Fully Populated
-3db Bandwidth
Board(s)
Board(s)
Current - Output / Channel
LT1638CDD
LTC2051CDD