Channels per IC
2 - Dual
1 - Single
Amplifier Type
General Purpose
General Purpose
Output Type
Rail-to-Rail
Rail-to-Rail
Voltage - Supply, Single/Dual
-
-
Supplied Contents
1.6 mA
230 ?A
Utilized IC / Part
2.3V ~ 12.6V, ?.15V ~ 6.3V
2.7V ~ 44V, ?.35V ~ 22V
Current - Supply (Main IC)
Fully Populated
Fully Populated
-3db Bandwidth
Board(s)
Board(s)
Current - Output / Channel
LT1801CDD
LT1637CDD