☰
DC595A
DC595A
Obsolete
Description:  2X 80MHZ, 25V/S L PWR R2R IN & O
Manufacturer:  Analog Devices
Datasheet:   DC595A Datasheet
History Price: Obsolete
In Stock: 19520
DC595A vs DC594A
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Active
Channels per IC
2 - Dual
2 - Dual
Amplifier Type
General Purpose
General Purpose
Output Type
Rail-to-Rail
Rail-to-Rail
Slew Rate
25V/?s
0.4V/?s
Voltage - Supply, Single/Dual
-
-
Board Type
50 mA
40 mA
Supplied Contents
1.6 mA
205 ?A
Utilized IC / Part
2.3V ~ 12.6V, ?.15V ~ 6.3V
2.5V ~ 44V, ?.25V ~ 22V
Current - Supply (Main IC)
Fully Populated
Fully Populated
-3db Bandwidth
Board(s)
Board(s)
Current - Output / Channel
LT1801CDD
LT1638CDD