Channels per IC
2 - Dual
2 - Dual
Amplifier Type
General Purpose
Voltage Feedback
Output Type
Rail-to-Rail
-
Slew Rate
25V/?s
1500V/?s
Voltage - Supply, Single/Dual
-
350 MHz
Supplied Contents
1.6 mA
6.5 mA
Utilized IC / Part
2.3V ~ 12.6V, ?.15V ~ 6.3V
2.5V ~ 11V, ?.25V ~ 5.5V
Current - Supply (Main IC)
Fully Populated
Fully Populated
-3db Bandwidth
Board(s)
Board(s)
Current - Output / Channel
LT1801CDD
LT1816CDD