☰
DC598A
DC598A
Active
Description:  LTC2051CDD - PRECISION DUAL, ZER
Manufacturer:  Analog Devices
Datasheet:   DC598A Datasheet
History Price: $69.9
In Stock: 48880
DC598A vs DC593A
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Channels per IC
2 - Dual
1 - Single
Amplifier Type
Zero-Drift
General Purpose
Output Type
Rail-to-Rail
Rail-to-Rail
Slew Rate
2V/?s
0.4V/?s
Voltage - Supply, Single/Dual
-
-
Board Type
25 mA
31.7 mA
Supplied Contents
750 ?A
230 ?A
Utilized IC / Part
2.7V ~ 11V
2.7V ~ 44V, ?.35V ~ 22V
Current - Supply (Main IC)
Fully Populated
Fully Populated
-3db Bandwidth
Board(s)
Board(s)
Current - Output / Channel
LTC2051CDD
LT1637CDD