Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Op Amp Evaluation Boards
/ Analog Devices DC598A
DC598A
Active
Op Amp Evaluation Boards
Description:
LTC2051CDD - PRECISION DUAL, ZER
Manufacturer:
Analog Devices
Datasheet:
DC598A Datasheet
History Price: $69.9
In Stock: 48880
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC598A vs DC597A
Part No
DC598A
DC597A
Category
Op Amp Evaluation Boards
Op Amp Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Obsolete
Channels per IC
2 - Dual
2 - Dual
Amplifier Type
Zero-Drift
Voltage Feedback
Output Type
Rail-to-Rail
-
Slew Rate
2V/?s
1500V/?s
Voltage - Supply, Single/Dual
-
350 MHz
Board Type
25 mA
80 mA
Supplied Contents
750 ?A
6.5 mA
Utilized IC / Part
2.7V ~ 11V
2.5V ~ 11V, ?.25V ~ 5.5V
Current - Supply (Main IC)
Fully Populated
Fully Populated
-3db Bandwidth
Board(s)
Board(s)
Current - Output / Channel
LTC2051CDD
LT1816CDD