Channels per IC
2 - Dual
2 - Dual
Amplifier Type
General Purpose
General Purpose
Output Type
Rail-to-Rail
Rail-to-Rail
Slew Rate
25V/?s
0.07V/?s
Voltage - Supply, Single/Dual
-
-
Supplied Contents
2.8 mA
50 ?A
Utilized IC / Part
2.5V ~ 12.6V, ?.25V ~ 6.3V
2V ~ 44V, ?V ~ 22V
Current - Supply (Main IC)
Fully Populated
Fully Populated
-3db Bandwidth
Board(s)
Board(s)
Current - Output / Channel
LT6203CDD
LT1490ACDD