Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Op Amp Evaluation Boards
/ Analog Devices DC599A
DC599A
Active
Op Amp Evaluation Boards
Description:
LT6203CDD - DUAL, 100MHZ, RAIL T
Manufacturer:
Analog Devices
Datasheet:
DC599A Datasheet
History Price: $66.87
In Stock: 42000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC599A vs DC595A
Part No
DC599A
DC595A
Category
Op Amp Evaluation Boards
Op Amp Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Obsolete
Channels per IC
2 - Dual
2 - Dual
Amplifier Type
General Purpose
General Purpose
Output Type
Rail-to-Rail
Rail-to-Rail
Slew Rate
25V/?s
25V/?s
Voltage - Supply, Single/Dual
-
-
Board Type
40 mA
50 mA
Supplied Contents
2.8 mA
1.6 mA
Utilized IC / Part
2.5V ~ 12.6V, ?.25V ~ 6.3V
2.3V ~ 12.6V, ?.15V ~ 6.3V
Current - Supply (Main IC)
Fully Populated
Fully Populated
-3db Bandwidth
Board(s)
Board(s)
Current - Output / Channel
LT6203CDD
LT1801CDD