☰
DC607A
DC607A
Active
Description:  EVAL BOARD FOR LTC3722
Manufacturer:  Analog Devices
Datasheet:   DC607A Datasheet
History Price: $267.47
In Stock: 32480
DC607A vs DC610A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Isolated
2, Isolated
Voltage - Output
12V
1.8V, 3.3V
Current - Output
35A
15A, 15A
Voltage - Input
36V ~ 72V
36V ~ 72V
Regulator Topology
Full-Bridge
-
Frequency - Switching
205kHz
230kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT1431, LTC3722, LTC3901, LTC4440
LT3781, LT3804, LTC1693-1
Power - Output
-
-