☰
DC607A
DC607A
Active
Description:  EVAL BOARD FOR LTC3722
Manufacturer:  Analog Devices
Datasheet:   DC607A Datasheet
History Price: $267.47
In Stock: 32480
DC607A vs DC611A
Part No
Series
-
-
Packaging
Box
Bulk
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Isolated
1, Non-Isolated
Voltage - Output
12V
1.2V, 1.5V
Current - Output
35A
250mA, 250mA
Voltage - Input
36V ~ 72V
2.7V ~ 5.5V
Regulator Topology
Full-Bridge
Buck
Frequency - Switching
205kHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT1431, LTC3722, LTC3901, LTC4440
LTC3252
Power - Output
-
-