☰
DC611A
DC611A
Active
Description:  LTC3252EDE - DUAL SPREAD-SPECTRU
Manufacturer:  Analog Devices
Datasheet:   DC611A Datasheet
History Price: $86.46
In Stock: 39040
DC611A vs DC627A-A
Part No
Series
-
-
Packaging
Bulk
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
1.2V, 1.5V
12V
Current - Output
250mA, 250mA
70mA
Voltage - Input
2.7V ~ 5.5V
3V ~ 6V
Regulator Topology
Buck
Boost
Frequency - Switching
-
3MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3252
LT3461
Power - Output
-
-