Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC611A
DC611A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
LTC3252EDE - DUAL SPREAD-SPECTRU
Manufacturer:
Analog Devices
Datasheet:
DC611A Datasheet
History Price: $86.46
In Stock: 18720
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC611A vs DC683A
Part No
DC611A
DC683A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Bulk
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
1.2V, 1.5V
12V
Current - Output
250mA, 250mA
600mA
Voltage - Input
2.7V ~ 5.5V
3.3V ~ 5.5V
Regulator Topology
Buck
Boost
Frequency - Switching
-
1.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3252
LT1935
Power - Output
-
-