☰
DC612A
DC612A
Active
Description:  BOARD DEMO FOR LT3464ETS8
Manufacturer:  Analog Devices
Datasheet:   DC612A Datasheet
History Price: $89.16
In Stock: 11840
DC612A vs DC616A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
20V
3.3V, 3.3V
Current - Output
6mA
2.25A, 1.8A
Voltage - Input
2.3 ~ 10V
2V ~ 3V
Regulator Topology
Boost
Boost
Frequency - Switching
-
1MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT3464
LTC3425
Power - Output
-
-