☰
DC612A
DC612A
Active
Description:  BOARD DEMO FOR LT3464ETS8
Manufacturer:  Analog Devices
Datasheet:   DC612A Datasheet
History Price: $89.16
In Stock: 11840
DC612A vs DC650A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
20V
1.22V ~ 60V
Current - Output
6mA
50mA
Voltage - Input
2.3 ~ 10V
3V ~ 80V
Regulator Topology
Boost
Buck
Frequency - Switching
-
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT3464
LT3010
Power - Output
-
-