☰
DC613A
DC613A
Active
Description:  BOARD EVAL FOR LT3435IFE
Manufacturer:  Analog Devices
Datasheet:   DC613A Datasheet
History Price: $148.6
In Stock: 38120
DC613A vs DC634A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
5V
30V ~ 90V
Current - Output
2A
-
Voltage - Input
6.75V ~ 28V
3V ~ 5.5V
Regulator Topology
Buck
Boost
Frequency - Switching
500kHz
2.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT3435
LT1930A
Power - Output
-
-