☰
DC613A
DC613A
Active
Description:  BOARD EVAL FOR LT3435IFE
Manufacturer:  Analog Devices
Datasheet:   DC613A Datasheet
History Price: $148.6
In Stock: 38120
DC613A vs DC670A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Negative Inverter
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
5V
-5V
Current - Output
2A
100mA
Voltage - Input
6.75V ~ 28V
5V
Regulator Topology
Buck
SEPIC, Inverting
Frequency - Switching
500kHz
1.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT3435
LT3462
Power - Output
-
-