☰
DC614A
DC614A
Active
Description:  BOARD EVAL FOR LT3434IFE
Manufacturer:  Analog Devices
Datasheet:   DC614A Datasheet
History Price: $148.6
In Stock: 48080
DC614A vs DC683A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
3.3V
12V
Current - Output
2A
600mA
Voltage - Input
4V ~ 42V
3.3V ~ 5.5V
Regulator Topology
Buck
Boost
Frequency - Switching
200kHz
1.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT3434
LT1935
Power - Output
-
-