Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC616A
DC616A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
BOARD DEMO FOR LTC3425EUH
Manufacturer:
Analog Devices
Datasheet:
DC616A Datasheet
History Price: $178.32
In Stock: 41200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC616A vs DC610A
Part No
DC616A
DC610A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Down
Outputs and Type
2, Non-Isolated
2, Isolated
Voltage - Output
3.3V, 3.3V
1.8V, 3.3V
Current - Output
2.25A, 1.8A
15A, 15A
Voltage - Input
2V ~ 3V
36V ~ 72V
Regulator Topology
Boost
-
Frequency - Switching
1MHz
230kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3425
LT3781, LT3804, LTC1693-1
Power - Output
-
-