☰
DC616A
DC616A
Active
Description:  BOARD DEMO FOR LTC3425EUH
Manufacturer:  Analog Devices
Datasheet:   DC616A Datasheet
History Price: $178.32
In Stock: 41200
DC616A vs DC659A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Down
Outputs and Type
2, Non-Isolated
4, Isolated
Voltage - Output
3.3V, 3.3V
2.5V, 3.3V, 5V, 12V
Current - Output
2.25A, 1.8A
3A, 2A, 400mA, 400mA
Voltage - Input
2V ~ 3V
25V ~ 60V
Regulator Topology
Boost
Flyback
Frequency - Switching
1MHz
250kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3425
LTC3806
Power - Output
-
22 W