☰
DC617A
DC617A
Active
Description:  BOARD EVAL FOR LT3781EG
Manufacturer:  Analog Devices
Datasheet:   DC617A Datasheet
History Price: $89.16
In Stock: 27440
DC617A vs DC610A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC Converter
DC/DC, Step Down
Outputs and Type
1, Isolated
2, Isolated
Voltage - Output
2.5V
1.8V, 3.3V
Current - Output
20A
15A, 15A
Voltage - Input
36V ~ 72V
36V ~ 72V
Regulator Topology
Forward Converter
-
Frequency - Switching
240Hz
230kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT3781, LTC1698
LT3781, LT3804, LTC1693-1
Power - Output
-
-