☰
DC617A
DC617A
Active
Description:  BOARD EVAL FOR LT3781EG
Manufacturer:  Analog Devices
Datasheet:   DC617A Datasheet
History Price: $89.16
In Stock: 27440
DC617A vs DC614A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC Converter
DC/DC, Step Down
Outputs and Type
1, Isolated
1, Non-Isolated
Voltage - Output
2.5V
3.3V
Current - Output
20A
2A
Voltage - Input
36V ~ 72V
4V ~ 42V
Regulator Topology
Forward Converter
Buck
Frequency - Switching
240Hz
200kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT3781, LTC1698
LT3434
Power - Output
-
-