☰
DC617A
DC617A
Active
Description:  BOARD EVAL FOR LT3781EG
Manufacturer:  Analog Devices
Datasheet:   DC617A Datasheet
History Price: $89.16
In Stock: 27440
DC617A vs DC659A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC Converter
DC/DC, Step Down
Outputs and Type
1, Isolated
4, Isolated
Voltage - Output
2.5V
2.5V, 3.3V, 5V, 12V
Current - Output
20A
3A, 2A, 400mA, 400mA
Voltage - Input
36V ~ 72V
25V ~ 60V
Regulator Topology
Forward Converter
Flyback
Frequency - Switching
240Hz
250kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT3781, LTC1698
LTC3806
Power - Output
-
22 W