Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC617A
DC617A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
BOARD EVAL FOR LT3781EG
Manufacturer:
Analog Devices
Datasheet:
DC617A Datasheet
History Price: $89.16
In Stock: 27440
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC617A vs DC683A
Part No
DC617A
DC683A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC Converter
DC/DC, Step Up
Outputs and Type
1, Isolated
1, Non-Isolated
Voltage - Output
2.5V
12V
Current - Output
20A
600mA
Voltage - Input
36V ~ 72V
3.3V ~ 5.5V
Regulator Topology
Forward Converter
Boost
Frequency - Switching
240Hz
1.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT3781, LTC1698
LT1935
Power - Output
-
-