☰
DC620A
DC620A
Active
Description:  BOARD EVAL FOR LT1943EFE
Manufacturer:  Analog Devices
Datasheet:   DC620A Datasheet
History Price: Active
In Stock: 7680
DC620A vs DC670A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
Special Purpose DC/DC, LCD Supply
DC/DC, Negative Inverter
Outputs and Type
4, Non-Isolated
1, Non-Isolated
Voltage - Output
3.3V, 13V, 30V, -10V
-5V
Current - Output
2A, 500mA, 50mA, 30mA
100mA
Voltage - Input
8V ~ 20V
5V
Regulator Topology
Boost, Buck, Inverting
SEPIC, Inverting
Frequency - Switching
1.2MHz
1.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT1943
LT3462
Power - Output
-
-