☰
DC623A
DC623A
Active
Description:  BOARD EVAL FOR LTC3801ES6
Manufacturer:  Analog Devices
Datasheet:   DC623A Datasheet
History Price: $111.45
In Stock: 35820
DC623A vs DC686A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up or Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
2.5V
12V
Current - Output
1A
5A
Voltage - Input
2.5V ~ 9.8V
5V ~ 32V
Regulator Topology
Buck
Buck-Boost
Frequency - Switching
550kHz
400kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3801
LTC3780
Power - Output
-
-