Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC623A
DC623A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
BOARD EVAL FOR LTC3801ES6
Manufacturer:
Analog Devices
Datasheet:
DC623A Datasheet
History Price: $111.45
In Stock: 7960
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC623A vs DC698A
Part No
DC623A
DC698A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down with LDO
Outputs and Type
1, Non-Isolated
3, Non-Isolated
Voltage - Output
2.5V
1.1V, 1.3V, 0.85V ~ 1.55V
Current - Output
1A
600mA, 50mA, 50mA
Voltage - Input
2.5V ~ 9.8V
2.5V ~ 5.5V
Regulator Topology
Buck
Buck
Frequency - Switching
550kHz
1.5MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3801
LTC3445
Power - Output
-
-