☰
DC634A
DC634A
Active
Description:  BOARD EVAL FOR LT1930AES5
Manufacturer:  Analog Devices
Datasheet:   DC634A Datasheet
History Price: $93.21
In Stock: 36160
DC634A vs DC647A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Up or Down
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
30V ~ 90V
12V, 12V
Current - Output
-
300mA, 300mA
Voltage - Input
3V ~ 5.5V
5V, 10V ~ 16V
Regulator Topology
Boost
Boost, SEPIC
Frequency - Switching
2.2MHz
1.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT1930A
LT3467
Power - Output
-
-