☰
DC647A
DC647A
Active
Description:  BOARD DEMO FOR LT3467ES6
Manufacturer:  Analog Devices
Datasheet:   DC647A Datasheet
History Price: $89.16
In Stock: 15520
DC647A vs DC617A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up or Down
DC/DC Converter
Outputs and Type
2, Non-Isolated
1, Isolated
Voltage - Output
12V, 12V
2.5V
Current - Output
300mA, 300mA
20A
Voltage - Input
5V, 10V ~ 16V
36V ~ 72V
Regulator Topology
Boost, SEPIC
Forward Converter
Frequency - Switching
1.2MHz
240Hz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT3467
LT3781, LTC1698
Power - Output
-
-