Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC647A
DC647A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
BOARD DEMO FOR LT3467ES6
Manufacturer:
Analog Devices
Datasheet:
DC647A Datasheet
History Price: $89.16
In Stock: 15520
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC647A vs DC670A
Part No
DC647A
DC670A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up or Down
DC/DC, Negative Inverter
Outputs and Type
2, Non-Isolated
1, Non-Isolated
Voltage - Output
12V, 12V
-5V
Current - Output
300mA, 300mA
100mA
Voltage - Input
5V, 10V ~ 16V
5V
Regulator Topology
Boost, SEPIC
SEPIC, Inverting
Frequency - Switching
1.2MHz
1.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT3467
LT3462
Power - Output
-
-