☰
DC650A
DC650A
Active
Description:  BOARD DEMO FOR LT3010EMS8E
Manufacturer:  Analog Devices
Datasheet:   DC650A Datasheet
History Price: $118.88
In Stock: 1760
DC650A vs DC659A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
4, Isolated
Voltage - Output
1.22V ~ 60V
2.5V, 3.3V, 5V, 12V
Current - Output
50mA
3A, 2A, 400mA, 400mA
Voltage - Input
3V ~ 80V
25V ~ 60V
Regulator Topology
Buck
Flyback
Frequency - Switching
-
250kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT3010
LTC3806
Power - Output
-
22 W