☰
DC650A
DC650A
Active
Description:  BOARD DEMO FOR LT3010EMS8E
Manufacturer:  Analog Devices
Datasheet:   DC650A Datasheet
History Price: $118.88
In Stock: 1760
DC650A vs DC697A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up or Down
Outputs and Type
1, Non-Isolated
4, Non-Isolated
Voltage - Output
1.22V ~ 60V
3.3V, 13V, 30V, -10V
Current - Output
50mA
1.5A, 500mA, 50mA, 20mA
Voltage - Input
3V ~ 80V
4.5V ~ 8V
Regulator Topology
Buck
Boost, Buck
Frequency - Switching
-
1.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT3010
LT1943
Power - Output
-
-