☰
DC659A
DC659A
Active
Description:  EVAL BOARD FOR LTC3806
Manufacturer:  Analog Devices
Datasheet:   DC659A Datasheet
History Price: $208.03
In Stock: 24240
DC659A vs DC610A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
4, Isolated
2, Isolated
Voltage - Output
2.5V, 3.3V, 5V, 12V
1.8V, 3.3V
Current - Output
3A, 2A, 400mA, 400mA
15A, 15A
Voltage - Input
25V ~ 60V
36V ~ 72V
Regulator Topology
Flyback
-
Frequency - Switching
250kHz
230kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3806
LT3781, LT3804, LTC1693-1
Power - Output
22 W
-