☰
DC659A
DC659A
Active
Description:  EVAL BOARD FOR LTC3806
Manufacturer:  Analog Devices
Datasheet:   DC659A Datasheet
History Price: $208.03
In Stock: 24240
DC659A vs DC616A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
4, Isolated
2, Non-Isolated
Voltage - Output
2.5V, 3.3V, 5V, 12V
3.3V, 3.3V
Current - Output
3A, 2A, 400mA, 400mA
2.25A, 1.8A
Voltage - Input
25V ~ 60V
2V ~ 3V
Regulator Topology
Flyback
Boost
Frequency - Switching
250kHz
1MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3806
LTC3425
Power - Output
22 W
-