Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC659A
DC659A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL BOARD FOR LTC3806
Manufacturer:
Analog Devices
Datasheet:
DC659A Datasheet
History Price: $208.03
In Stock: 24240
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC659A vs DC664A
Part No
DC659A
DC664A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
4, Isolated
2, Non-Isolated
Voltage - Output
2.5V, 3.3V, 5V, 12V
1.8V, 2.5V
Current - Output
3A, 2A, 400mA, 400mA
3A, 2.5A
Voltage - Input
25V ~ 60V
2.75V ~ 9.8V
Regulator Topology
Flyback
Buck
Frequency - Switching
250kHz
550kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3806
LTC3737
Power - Output
22 W
-