☰
DC659A
DC659A
Active
Description:  EVAL BOARD FOR LTC3806
Manufacturer:  Analog Devices
Datasheet:   DC659A Datasheet
History Price: $208.03
In Stock: 24240
DC659A vs DC698A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down with LDO
Outputs and Type
4, Isolated
3, Non-Isolated
Voltage - Output
2.5V, 3.3V, 5V, 12V
1.1V, 1.3V, 0.85V ~ 1.55V
Current - Output
3A, 2A, 400mA, 400mA
600mA, 50mA, 50mA
Voltage - Input
25V ~ 60V
2.5V ~ 5.5V
Regulator Topology
Flyback
Buck
Frequency - Switching
250kHz
1.5MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3806
LTC3445
Power - Output
22 W
-