☰
DC662A
DC662A
Active
Description:  BOARD EVAL FOR LT1933ES6
Manufacturer:  Analog Devices
Datasheet:   DC662A Datasheet
History Price: $178.32
In Stock: 20920
DC662A vs DC613A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
3.3V
5V
Current - Output
500mA
2A
Voltage - Input
4.5V ~ 36V
6.75V ~ 28V
Regulator Topology
Buck
Buck
Frequency - Switching
500kHz
500kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT1933
LT3435
Power - Output
-
-