☰
DC663A
DC663A
Active
Description:  BOARD EVAL FOR LTC3736EUF
Manufacturer:  Analog Devices
Datasheet:   DC663A Datasheet
History Price: $222.89
In Stock: 10480
DC663A vs DC667A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
2, Non-Isolated
1, Non-Isolated
Voltage - Output
1.8V, 2.5V
1.8V, 2.5V or 3.3V
Current - Output
5A, 5A
4A
Voltage - Input
2.7V ~ 8V
2.25V ~ 5.5V
Regulator Topology
Buck
Buck
Frequency - Switching
550kHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3736
LTC3416
Power - Output
-
-