☰
DC664A
DC664A
Active
Description:  BOARD EVAL FOR LTC3737EUF
Manufacturer:  Analog Devices
Datasheet:   DC664A Datasheet
History Price: $148.6
In Stock: 3600
DC664A vs DC659A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
2, Non-Isolated
4, Isolated
Voltage - Output
1.8V, 2.5V
2.5V, 3.3V, 5V, 12V
Current - Output
3A, 2.5A
3A, 2A, 400mA, 400mA
Voltage - Input
2.75V ~ 9.8V
25V ~ 60V
Regulator Topology
Buck
Flyback
Frequency - Switching
550kHz
250kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3737
LTC3806
Power - Output
-
22 W